Status: | Unknown |
---|---|
Series: | Minitek Pwr 4.2 Series |
RoHS: | Unknown |
Prices starting from US$0.0402
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
37,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0461
|
37,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0497
|
6,837
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
12,839
in stock
|
Buy Now | |
Rutronik
from US$0.0418
|
-
|
Buy Now | |
Future Electronics
from US$0.0402
|
-
|
Buy Now | |
Avnet America
from US$0.0421
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
element14
from US$0.0470
|
-
|
Buy Now | |
Avnet Asia
from US$0.0433
|
-
|
Buy Now | |
TTI Europe
from US$0.0417
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Minitek Pwr 4.2 Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Positions |
Pitch Spacing | 4.2mm |
For Use With | FCI Minitek Pwr 4.2 10127817 Series Socket Terminals |
10127815-02Lf-Housing Rohs Compliant: Yes |Amphenol Communications Solutions 10127815-02LF | Newark Electronics |
Plug | Transfer Multisort Elektronik |
MINITEK PWR WTB CONN FEMALE 2P | Rutronik |
Minitek« Pwr 4.2 mm 2 Position Dual Row Glow Wire Compatible Receptacle Housing | Future Electronics |
Connector Housing, FCI Minitek Pwr 4.2 Series, Receptacle, 2 Ways, 4.2 mm | Avnet America |
10127815-02LF-HOUSING | Amphenol FCI (Amphenol CS) 1012781502LF | RS Americas |
CONNECTOR HOUSING, RCPT, 2POS, 4.2MM | element14 |
4.2MM MINTEK PWR RECPTCL | TTI Europe |
Where can I find additional details, specifications and documents for a 10127815-02LF?
Additional datasheets, footprints and schematics for 10127815-02LF are listed on our Part Details page. You can also find images and similar parts to 10127815-02LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10127815-02LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10127815-02LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10127815-02LF fall under?
The 10127815-02LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10127815-02LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10127815-02LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10127815-02LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10127815-02LF have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Transfer Multisort Elektronik, Amar Radio Corporation and Rutronik have stock available or on a lead time for 10127815-02LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10127815-02LF often in real-time on the comparison pages.
What if I can't find stock of 10127815-02LF?
You can fill out our help required form which you can use to request a quote for 10127815-02LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.