Status: | Unknown |
---|---|
Series: | Minitek Pwr 3.0 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
132
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
8,820
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
8,820
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
132
in stock
|
Buy Now | |
element14
from US$0.12
|
132
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
1,020
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Minitek Pwr 3.0 Series |
---|---|
Gender | Plug |
No. of Positions | 10Positions |
Pitch Spacing | 3mm |
For Use With | FCI Minitek Pwr 3.0 10127719 Series Pin Terminals |
Minitek Power3.0 DR Plg Hsg 10Pos | Rapid Electronics |
Plug Connector Housing, 10 Position, 3Mm | Newark Electronics |
PLUG CONNECTOR HOUSING, 10 POSITION, 3MM | element14 |
MinitekPWR 3.0 Plug HSG, 10 Positions | Future Electronics |
10127717-10LF-PS ACCESSORY | Amphenol FCI (Amphenol CS) 1012771710LF | RS Americas |
3.0MM MINITEK PWR PLUG | TTI Europe |
Conn Housing PL 10 POS 3mm ST Cable Mount Bag | Avnet Abacus |
Where can I find additional details, specifications and documents for a 10127717-10LF?
Additional datasheets, footprints and schematics for 10127717-10LF are listed on our Part Details page. You can also find images and similar parts to 10127717-10LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10127717-10LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10127717-10LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10127717-10LF fall under?
The 10127717-10LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10127717-10LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10127717-10LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10127717-10LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10127717-10LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 10127717-10LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10127717-10LF often in real-time on the comparison pages.
What if I can't find stock of 10127717-10LF?
You can fill out our help required form which you can use to request a quote for 10127717-10LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.