Status: | Unknown |
---|---|
Series: | FCI Minitek 10127717 |
RoHS: | Compliant |
Prices starting from US$0.0360
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
4,577
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
4,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
2,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
999
in stock
|
Buy Now | |
PEI-Genesis
from US$0.06
|
840
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
2,010
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FCI Minitek 10127717 |
---|---|
Gender | Header |
No. of Positions | 2Positions |
For Use With | FCI Minitek 10127717 Series Contacts |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
RoHS Compliant | Yes |
Plug | Transfer Multisort Elektronik |
MINITEK PWR 3, DUAL ROW, PLUG HOUSING, 2 POS, BLACK | Heilind Electronics |
10127717-02LF-MINITEK PWR3.0 PLUG HSG | Rapid Electronics |
Wtb Housing, Header, 2Pos, 2Row | Newark Electronics |
MINITEK PWR3.0 PLUG HSG | PEI-Genesis |
MinitekPWR 3.0 Plug HSG, 2 Positions | Future Electronics |
10127717-02LF-PS ACCESSORY | Amphenol FCI (Amphenol CS) 1012771702LF | RS Americas |
3.0MM MINITEK PWR PLUG | TTI Europe |
CONNECTOR HOUSING, HEADER, 2POS | Farnell |
Connector Housing, FCI Minitek 10127717, Header, 2 Ways, FCI Minitek 10127717 Series Contacts | Avnet Abacus |
Where can I find additional details, specifications and documents for a 10127717-02LF?
Additional datasheets, footprints and schematics for 10127717-02LF are listed on our Part Details page. You can also find images and similar parts to 10127717-02LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10127717-02LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10127717-02LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10127717-02LF fall under?
The 10127717-02LF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10127717-02LF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10127717-02LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10127717-02LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10127717-02LF have stock available?
Authorised distributors including Transfer Multisort Elektronik, Heilind Electronics, Rapid Electronics, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for 10127717-02LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10127717-02LF often in real-time on the comparison pages.
What if I can't find stock of 10127717-02LF?
You can fill out our help required form which you can use to request a quote for 10127717-02LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.