Status: | Unknown |
---|---|
Series: | Minitek Pwr 3.0 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Product Range | Minitek Pwr 3.0 Series |
---|---|
Gender | Receptacle |
No. of Positions | 20Positions |
Pitch Spacing | 3mm |
For Use With | FCI Minitek Pwr 3.0 10127718 Series Socket Terminals |
Receptacle Connector Housing, 20 Position, 3Mm | Newark Electronics |
RECEPTACLE CONNECTOR HOUSING, 20 POSITION, 3MM | element14 |
Conn Housing RCP 20 POS 3mm ST Cable Mount Bag | Avnet America |
10127716-20LF-MINITEK PWR3.0 REC HSG | Amphenol FCI (Amphenol CS) 1012771620LF | RS Americas |
MINITEK PWR3.0 REC HSG | TTI Europe |
Where can I find additional details, specifications and documents for a 10127716-20LF?
Additional datasheets, footprints and schematics for 10127716-20LF are listed on our Part Details page. You can also find images and similar parts to 10127716-20LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10127716-20LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10127716-20LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10127716-20LF fall under?
The 10127716-20LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10127716-20LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10127716-20LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10127716-20LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10127716-20LF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 10127716-20LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10127716-20LF often in real-time on the comparison pages.
What if I can't find stock of 10127716-20LF?
You can fill out our help required form which you can use to request a quote for 10127716-20LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.