Status: | Unknown |
---|---|
Series: | Minitek Pwr 3.0 10127716 Series |
RoHS: | Unknown |
Prices starting from US$0.0250
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
1,997
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
9,035
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0250
|
1,997
in stock
|
Buy Now | |
element14
from US$0.08
|
1,997
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
618
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
618
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Minitek Pwr 3.0 10127716 Series |
---|---|
Gender | Receptacle |
No. of Positions | 8Positions |
Pitch Spacing | 3mm |
For Use With | Amphenol Minitek Pwr 3.0 10127718 Series Socket Contacts |
Plug | Transfer Multisort Elektronik |
MINITEK PWR3.0 REC HSG | Heilind Electronics |
Rcpt Housing, 8Pos, Pa 6.6, Black | Newark Electronics |
Power to the Board Minitek Power3.0 DR Rec Hsg | Rapid Electronics |
MinitekPWR 3.0 Receptacle HSG, 8 Positions | Future Electronics |
Connector Housing, FCI Minitek Pwr 3.0 10127716 Series, Receptacle, 8 Ways, 3 mm | Avnet America |
10127716-08LF-MINITEK PWR3.0 REC HSG | Amphenol FCI (Amphenol CS) 1012771608LF | RS Americas |
3.0MM MINTEK PWR RECPTCL | TTI Europe |
Where can I find additional details, specifications and documents for a 10127716-08LF?
Additional datasheets, footprints and schematics for 10127716-08LF are listed on our Part Details page. You can also find images and similar parts to 10127716-08LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10127716-08LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10127716-08LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10127716-08LF fall under?
The 10127716-08LF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 10127716-08LF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10127716-08LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10127716-08LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10127716-08LF have stock available?
Authorised distributors including Transfer Multisort Elektronik, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 10127716-08LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10127716-08LF often in real-time on the comparison pages.
What if I can't find stock of 10127716-08LF?
You can fill out our help required form which you can use to request a quote for 10127716-08LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.