Status: | Unknown |
---|---|
Series: | 101 Series |
RoHS: | Unknown |
Prices starting from US$3.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.05
|
1,234
in stock
|
Buy Now | |
element14
from US$7.77
|
7,564
in stock
|
Buy Now | |
Newark Electronics
from US$7.78
|
4,216
in stock
|
Buy Now | |
Heilind Electronics
from US$10.78
|
2,362
in stock
|
Buy Now | |
RS Americas
from US$7.82
|
2,143
in stock
|
Buy Now | |
TTI Europe
from US$6.13
|
1,500
in stock
|
Buy Now | |
Distrelec
from US$4.72
|
620
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.17
|
534
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.78
|
393
in stock
|
Buy Now | |
Chip One Stop
from US$3.94
|
27
in stock
|
Buy Now | |
Avnet Asia
from US$3.64
|
-
|
Buy Now |
No. of Contacts | 26Contacts |
---|---|
Gender | Plug |
Product Range | 101 Series |
Contact Termination Type | Solder |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Connector Mounting Orientation | Cable |
Connector Type | Micro D |
Contact Termination | Solder |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 500Mohm |
Material | Steel |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Pitch Spacing | 1.27mm |
Terminal Plating | Gold |
Termination Method | Solder |
Withstand Voltage | 500V |
No. of Contacts:26Contacts | element14 |
Mini D Ribbon Connector, Plug, 26 Position, Solder | Newark Electronics |
10126-3000PE 7100206783 JE150481586 | Heilind Electronics |
Conn D-Sub Mini-D-Ribbon CablePlug 26Pos STR 101Series Solder 30-24AWG 0.050In. | 3M 10126-3000PE | RS Americas |
MINI D RIBBON (MDR) CONNECTORS | TTI Europe |
CONNECTOR, MDR, PLUG, 26POS, SOLDER | Farnell |
3M MDR plug 26 Solder Cup / Solder Lug / Straight | Distrelec |
Connector: MDR | Transfer Multisort Elektronik |
Conn SCSI PL 26 POS 2.54mm Solder Cup ST Cable Mount 26 Terminal 1 Port | Avnet Asia |
Where can I find additional details, specifications and documents for a 10126-3000PE?
Additional datasheets, footprints and schematics for 10126-3000PE are listed on our Part Details page. You can also find images and similar parts to 10126-3000PE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10126-3000PE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10126-3000PE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10126-3000PE fall under?
The 10126-3000PE is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10126-3000PE when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10126-3000PE you can contact the distributor directly for product support, shipping queries etc.
Is the 10126-3000PE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10126-3000PE have stock available?
Authorised distributors including element14, Newark Electronics, Heilind Electronics, RS Americas and TTI Europe have stock available or on a lead time for 10126-3000PE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10126-3000PE often in real-time on the comparison pages.
What if I can't find stock of 10126-3000PE?
You can fill out our help required form which you can use to request a quote for 10126-3000PE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.