Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
830
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
4,134
in stock
|
Buy Now | |
Rapid Electronics
from US$0.70
|
1,420
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
1,420
in stock
|
Buy Now | |
Rutronik
from US$0.43
|
710
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
-
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
element14
from US$0.65
|
-
|
Buy Now | |
TTI Europe
from US$0.40
|
-
|
Buy Now | |
Farnell
from US$0.70
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mezzanine Connector Type | Hermaphroditic |
---|---|
Pitch Spacing | 3mm |
No. of Rows | 1Rows |
No. of Contacts | 4Contacts |
Connector Mounting | Surface Mount |
Contact Material | Copper Alloy |
Gender | Hermaphroditic |
RoHS Compliant | Yes |
Socket | Transfer Multisort Elektronik |
Connectors 4P Hermaphroditic Board-to-Board Conn | Rapid Electronics |
Hermaphroditic rotatable BTB header, 4P | RS |
4P ROTATABLE CONN W PEG 1,25MM | Rutronik |
Conn, Hermaphroditic, 4Pos, 1Row, 3Mm | Newark Electronics |
4 position hermaphroditic rotatable board-to-board connector with Locating Pegs | Future Electronics |
Lighting Connector, FCI RotaConnect 10120045 Series, 4 Contacts, Hermaphroditic, 3 mm | Avnet America |
10120045-401LF-ROTA BTB CNR 4POS W/PEG | Amphenol FCI (Amphenol CS) 10120045401LF | RS Americas |
ROTACONNECT BTB CNR 4 POS | TTI Europe |
Where can I find additional details, specifications and documents for a 10120045-401LF?
Additional datasheets, footprints and schematics for 10120045-401LF are listed on our Part Details page. You can also find images and similar parts to 10120045-401LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10120045-401LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10120045-401LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10120045-401LF fall under?
The 10120045-401LF is listed under Connectors > Board-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10120045-401LF when available in the Board-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10120045-401LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10120045-401LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10120045-401LF have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, Chip One Stop, RS and Rutronik have stock available or on a lead time for 10120045-401LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10120045-401LF often in real-time on the comparison pages.
What if I can't find stock of 10120045-401LF?
You can fill out our help required form which you can use to request a quote for 10120045-401LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.