Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
1,410
in stock
|
Buy Now | |
RS Americas
from US$0.54
|
1,961
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
1,946
in stock
|
Buy Now | |
Rutronik
from US$0.50
|
-
|
Buy Now | |
Newark Electronics
from US$0.78
|
-
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
element14
from US$0.51
|
-
|
Buy Now | |
Farnell
from US$0.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mezzanine Connector Type | Hermaphroditic |
---|---|
Pitch Spacing | 3mm |
No. of Rows | 1Rows |
No. of Contacts | 4Contacts |
Connector Mounting | Surface Mount |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
Conn Rect B-to-B Hermaphroditic (M/F) 4 Pos Rotatable SMT RotaConnect Ser | Amphenol FCI (Amphenol CS) 10120045-400LF | RS Americas |
Socket | Transfer Multisort Elektronik |
Hermaphroditic rotatable BTB header, 4P | RS |
4P ROTATABLE CONN 3MM HERM SMT | Rutronik |
Mezzanine Conn, Herma, 4Pos, 1Row, 3Mm Rohs Compliant: Yes |Amphenol Communications Solutions 10120045-400LF | Newark Electronics |
Rotaconnect Rotatable Board-to-Board Connector, 4 position hermaphroditic rotat | Future Electronics |
Mezzanine Connector, Hermaphroditic, 3 mm, 1 Rows, 4 Contacts, Surface Mount, Copper Alloy | Avnet America |
MEZZANINE CONN, HERMA, 4POS, 1ROW, 3MM | element14 |
Where can I find additional details, specifications and documents for a 10120045-400LF?
Additional datasheets, footprints and schematics for 10120045-400LF are listed on our Part Details page. You can also find images and similar parts to 10120045-400LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10120045-400LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10120045-400LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10120045-400LF fall under?
The 10120045-400LF is listed under Connectors > Board-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10120045-400LF when available in the Board-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10120045-400LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10120045-400LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10120045-400LF have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, RS, Rutronik and Newark Electronics have stock available or on a lead time for 10120045-400LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10120045-400LF often in real-time on the comparison pages.
What if I can't find stock of 10120045-400LF?
You can fill out our help required form which you can use to request a quote for 10120045-400LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.