Status: | Unknown |
---|---|
Series: | 10114826 Series |
RoHS: | Unknown |
Prices starting from US$0.0360
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
5,180
in stock
|
Buy Now | |
element14
from US$0.07
|
5,180
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
958
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 1.25mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | 10114826 Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
HOUSING, RECEPTACLE, 1.25MM, 8WAY | element14 |
Connector, Rcpt, 8Pos, 1Row, 1.25Mm | Newark Electronics |
HDR 8 POS 1.25mm Crimp RA Cable Mount Natural Bulk Automotive | Future Electronics |
Connector Housing, FCI 10114826, Receptacle, 8 Ways, 1.25 mm, FCI 10114826 Series Contacts | Avnet America |
WTB 1.25 8P HOUSING-10114826-00008LF | Amphenol FCI (Amphenol CS) 1011482600008LF | RS Americas |
Where can I find additional details, specifications and documents for a 10114826-00008LF?
Additional datasheets, footprints and schematics for 10114826-00008LF are listed on our Part Details page. You can also find images and similar parts to 10114826-00008LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10114826-00008LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10114826-00008LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10114826-00008LF fall under?
The 10114826-00008LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10114826-00008LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10114826-00008LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10114826-00008LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10114826-00008LF have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 10114826-00008LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10114826-00008LF often in real-time on the comparison pages.
What if I can't find stock of 10114826-00008LF?
You can fill out our help required form which you can use to request a quote for 10114826-00008LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.