Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.49
|
No stock
|
Buy Now | |
Rapid Electronics
from US$8.06
|
279
in stock
|
Buy Now | |
Chip One Stop
from US$7.12
|
279
in stock
|
Buy Now | |
Newark Electronics
from US$7.29
|
-
|
Buy Now | |
Avnet America
from US$5.42
|
-
|
Buy Now | |
element14
from US$6.66
|
-
|
Buy Now | |
Avnet Asia
from US$6.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 36 (Power) 24 (Signal) Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
HPCE VR 8HP2LP24S-10114587-004LF | Rapid Electronics |
Card Edge Conn, Dual Side, 36Pwr+24Sig | Newark Electronics |
517-52VF-HIGH POWER CARD EDGE VERTICAL TYPE CONNE | Avnet America |
Where can I find additional details, specifications and documents for a 10114587-004LF?
Additional datasheets, footprints and schematics for 10114587-004LF are listed on our Part Details page. You can also find images and similar parts to 10114587-004LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10114587-004LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10114587-004LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10114587-004LF fall under?
The 10114587-004LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10114587-004LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10114587-004LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10114587-004LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10114587-004LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 10114587-004LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10114587-004LF often in real-time on the comparison pages.
What if I can't find stock of 10114587-004LF?
You can fill out our help required form which you can use to request a quote for 10114587-004LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.