Status: | Unknown |
---|---|
Series: | 101 Series |
RoHS: | Unknown |
No. of Contacts | 14Contacts |
---|---|
Gender | Plug |
Product Range | 101 Series |
Contact Termination Type | IDC / IDT |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
Connector Mounting Orientation | Cable |
Connector Type | Micro D Ribbon |
Contact Termination | IDC / IDT |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Pitch Spacing | 1.27mm |
Termination Method | IDC |
Withstand Voltage | 500V |
PLUG, MDR, CABLE MOUNT, 14WAY | element14 |
MDR MALE CONNECTOR 14-PIN | TTI Europe |
Where can I find additional details, specifications and documents for a 10114-6000EL?
Additional datasheets, footprints and schematics for 10114-6000EL are listed on our Part Details page. You can also find images and similar parts to 10114-6000EL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10114-6000EL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10114-6000EL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10114-6000EL fall under?
The 10114-6000EL is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10114-6000EL when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10114-6000EL you can contact the distributor directly for product support, shipping queries etc.
Is the 10114-6000EL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10114-6000EL have stock available?
Authorised distributors including Chip One Stop, element14, TTI Europe and Farnell have stock available or on a lead time for 10114-6000EL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10114-6000EL often in real-time on the comparison pages.
What if I can't find stock of 10114-6000EL?
You can fill out our help required form which you can use to request a quote for 10114-6000EL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.