Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131772 |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
No stock
|
Buy Now | |
TTI Europe
from US$0.37
|
5,464
in stock
|
Buy Now | |
Boersig
from US$0.48
|
4,840
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
3,659
in stock
|
Buy Now | |
Rapid Electronics
from US$0.92
|
970
in stock
|
Buy Now | |
Distrelec
from US$1.23
|
970
in stock
|
Buy Now | |
Conrad
from US$1.22
|
238
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
141
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
element14
from US$1.11
|
-
|
Buy Now | |
TE Store
from US$0.48
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Material | Other |
---|---|
Connector Mounting Type | Panel |
Packaging Method | Box |
Packaging Quantity | 3000 |
Accessory Type | Mounting Clips |
CLIP, PA66, GRY, 5.08MM HOLE, ST, DT8PIN | Future Electronics |
CLIP PA66 GRY 5.08MM HOLE ST DT8PIN | Rapid Electronics |
TE Connectivity - AMP CLIP PA66 GRY 5.08MM HOLE ST DT8PIN | Distrelec |
Series (connectors): DT | Conrad |
Mounting Clip, 8Pos, Pcb Connector | Newark Electronics |
Connector Accessory, Mounting Clip, Deutsch DT Series 8 Cavity PCB Connectors | Avnet Abacus |
MOUNTING CLIP, 8POS, PCB CONNECTOR | element14 |
CLIP, PA66, GRY, 5.08MM HOLE, ST, DT8PIN Automotive Connector Accessory Type: Mounting Clip Primary Product Material: PA GF Primary Product Color: Gray Operating Temperature Range: -55 – 125 °C Operating Temperature Range: -67 – 257 °F Mounting Clip PA GF | Deutsch Dt Mounting Clip | Part Number: 1011-027-0805 | Internal Number: 1011-027-0805 | Alias Number: ZPF000000000131772 | Gray | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1011-027-0805?
Additional datasheets, footprints and schematics for 1011-027-0805 are listed on our Part Details page. You can also find images and similar parts to 1011-027-0805 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1011-027-0805 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1011-027-0805 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1011-027-0805 fall under?
The 1011-027-0805 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1011-027-0805 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1011-027-0805 you can contact the distributor directly for product support, shipping queries etc.
Is the 1011-027-0805 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1011-027-0805 have stock available?
Authorised distributors including TTI Europe, Boersig, Future Electronics, Rapid Electronics and Distrelec have stock available or on a lead time for 1011-027-0805.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1011-027-0805 often in real-time on the comparison pages.
What if I can't find stock of 1011-027-0805?
You can fill out our help required form which you can use to request a quote for 1011-027-0805 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.