Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 240VAC |
---|---|
Output Voltage | 240VAC |
Output Current | 10A |
Constant Current Load | 10A |
Impedance | - |
Knob Rotation | CW / CCW |
Product Range | - |
No. of Phases | Single Phase |
Output Voltage Max | 240VAC |
Variable Transformer | Newark Electronics |
Where can I find additional details, specifications and documents for a 1010B-3?
Additional datasheets, footprints and schematics for 1010B-3 are listed on our Part Details page. You can also find images and similar parts to 1010B-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1010B-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1010B-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1010B-3 fall under?
The 1010B-3 is listed under Electronic & Electrical Components > Transformers > Variable Transformers.
Can I view similar or alternative parts?
You can view similar parts to 1010B-3 when available in the Variable Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1010B-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1010B-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1010B-3 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 1010B-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1010B-3 often in real-time on the comparison pages.
What if I can't find stock of 1010B-3?
You can fill out our help required form which you can use to request a quote for 1010B-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.