Status: | Unknown |
---|---|
Series: | 101 Series |
RoHS: | Unknown |
Prices starting from US$4.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.71
|
No stock
|
Buy Now | |
PEI-Genesis
from US$4.10
|
110
in stock
|
Buy Now | |
Newark Electronics
from US$6.22
|
107
in stock
|
Buy Now | |
element14
from US$4.78
|
107
in stock
|
Buy Now | |
Farnell
from US$6.39
|
107
in stock
|
Buy Now | |
RS Americas
from US$5.31
|
68
in stock
|
Buy Now | |
Rapid Electronics
from US$8.11
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$8.05
|
12
in stock
|
Buy Now | |
TTI Europe
from US$4.70
|
-
|
Buy Now | |
Sager
from US$4.65
|
-
|
Buy Now |
Indicator Lens Colour | Red |
---|---|
Lens Shape | - |
Mounting Hole Dia | - |
Accessory Type | - |
Product Range | 101 Series |
For Use With | Incandescent Panel Mount Indicators |
Lens Diameter | 12.7mm |
Lens Height | 17.86mm |
Lens Cap | Newark Electronics |
Cap, Lens, Red, 0.50 in., 15/32 in., 0.7 in., Round, High Impact Plastic | Dialight 101-0971-003 | RS Americas |
LED Lenses RED DIFFUSED | Rapid Electronics |
Lens | RS |
INCAND INDICATOR T1 3/4 | TTI Europe |
Lamp Lenses RED DIFFUSED | Sager |
Where can I find additional details, specifications and documents for a 101-0971-003?
Additional datasheets, footprints and schematics for 101-0971-003 are listed on our Part Details page. You can also find images and similar parts to 101-0971-003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 101-0971-003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 101-0971-003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 101-0971-003 fall under?
The 101-0971-003 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 101-0971-003 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 101-0971-003 you can contact the distributor directly for product support, shipping queries etc.
Is the 101-0971-003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 101-0971-003 have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 101-0971-003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 101-0971-003 often in real-time on the comparison pages.
What if I can't find stock of 101-0971-003?
You can fill out our help required form which you can use to request a quote for 101-0971-003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.