Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.22
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$2.99
|
970
in stock
|
Buy Now | |
Newark Electronics
from US$4.58
|
12
in stock
|
Buy Now | |
element14
from US$3.43
|
12
in stock
|
Buy Now | |
Future Electronics
from US$2.54
|
-
|
Buy Now | |
Avnet America
from US$2.29
|
-
|
Buy Now | |
RS Americas
from US$3.45
|
-
|
Buy Now | |
Avnet Asia
from US$2.56
|
-
|
Buy Now | |
TTI Europe
from US$2.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mezzanine Connector Type | Hermaphroditic |
---|---|
Pitch Spacing | 0.5mm |
No. of Rows | 2Rows |
No. of Contacts | 70Contacts |
Connector Mounting | Surface Mount |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
Conn, Stacking, Hermaphroditic, 70Pos Rohs Compliant: Yes |Amphenol Communications Solutions 10106813-071112LF | Newark Electronics |
MezzoStak 0.5 mm Pitch Hermaphroditic Mezzanine Connector, 70 pos. | Future Electronics |
Stacking Board Connector, MezzoStak 10106813, 70 Contacts, Hermaphroditic, 0.5 mm, Surface Mount | Avnet America |
0.5 BTB 70P 2.0MM-10106813-071112LF | Amphenol FCI (Amphenol CS) 10106813071112LF | RS Americas |
MEZZOSTAK 0.5 BTB 70P 2.0MM | TTI Europe |
Where can I find additional details, specifications and documents for a 10106813-071112LF?
Additional datasheets, footprints and schematics for 10106813-071112LF are listed on our Part Details page. You can also find images and similar parts to 10106813-071112LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10106813-071112LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10106813-071112LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10106813-071112LF fall under?
The 10106813-071112LF is listed under Connectors > Mezzanine / Array Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10106813-071112LF when available in the Mezzanine / Array Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10106813-071112LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10106813-071112LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10106813-071112LF have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 10106813-071112LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10106813-071112LF often in real-time on the comparison pages.
What if I can't find stock of 10106813-071112LF?
You can fill out our help required form which you can use to request a quote for 10106813-071112LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.