Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Test Point |
---|---|
Centreline Spacing | 3.18mm |
Connector Tip Style | Radius |
Current Rating | 10A |
Overall Length | 8.26mm |
Spring Force Initial | - |
Spring Force Working Travel | 2.3oz |
Product Range | - |
Where can I find additional details, specifications and documents for a 101050-003?
Additional datasheets, footprints and schematics for 101050-003 are listed on our Part Details page. You can also find images and similar parts to 101050-003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 101050-003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 101050-003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 101050-003 fall under?
The 101050-003 is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to 101050-003 when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 101050-003 you can contact the distributor directly for product support, shipping queries etc.
Is the 101050-003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 101050-003 have stock available?
Authorised distributors including TTI Europe and RS Americas have stock available or on a lead time for 101050-003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 101050-003 often in real-time on the comparison pages.
What if I can't find stock of 101050-003?
You can fill out our help required form which you can use to request a quote for 101050-003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.