Status: | Unknown |
---|---|
Series: | EPIC HB Series |
RoHS: | Unknown |
Product Range | EPIC HB Series |
---|---|
Connector Mounting | Panel Mount |
Rectangular Shell Size | 24B |
For Use With | LAPP EPIC HB Series Heavy Duty Connectors |
Locking Type | 2 Lever |
CONNECTOR GREY DOUBLE LEVERS ON BASE 140 MM L X 43 MM W X 27.5 MM H, EPIC Series | Lapp Group 101020C0 | RS Americas |
Heavy Duty Base, 24B, 2 Lever | Newark Electronics |
HEAVY DUTY BASE, 24B, 2 LEVER | element14 |
Where can I find additional details, specifications and documents for a 101020C0?
Additional datasheets, footprints and schematics for 101020C0 are listed on our Part Details page. You can also find images and similar parts to 101020C0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 101020C0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 101020C0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 101020C0 fall under?
The 101020C0 is listed under LAPP Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 101020C0 when available in the LAPP Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 101020C0 you can contact the distributor directly for product support, shipping queries etc.
Is the 101020C0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 101020C0 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 101020C0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 101020C0 often in real-time on the comparison pages.
What if I can't find stock of 101020C0?
You can fill out our help required form which you can use to request a quote for 101020C0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.