Status: | Unknown |
---|---|
Series: | 10101788 Series |
RoHS: | Unknown |
Prices starting from US$2.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.73
|
1,412
in stock
|
Buy Now | |
Newark Electronics
from US$2.95
|
1,412
in stock
|
Buy Now | |
element14
from US$2.41
|
1,412
in stock
|
Buy Now | |
Future Electronics
from US$2.82
|
-
|
Buy Now | |
Avnet America
from US$2.20
|
-
|
Buy Now | |
Avnet Asia
from US$2.45
|
-
|
Buy Now | |
TTI Europe
from US$2.09
|
-
|
Buy Now |
No. of Contacts | 22Contacts |
---|---|
Gender | Plug |
Connector Type | SATA |
Contact Termination Type | Surface Mount |
Product Range | 10101788 Series |
Connector Mounting | PCB Mount |
Contact Material | Copper Alloy |
I/O Connector, Sata, Plug, 22Pos, Smt | Newark Electronics |
I/O CONNECTOR, SATA, PLUG, 22POS, SMT | element14 |
HEADER | Future Electronics |
I/O Connector, 22 Contacts, Plug, SATA, Surface Mount Right Angle, FCI 10101788 Series, Solder | Avnet America |
SATA RIGHT ANGLE SUFACE 22POS | TTI Europe |
Where can I find additional details, specifications and documents for a 10101788-002CLF?
Additional datasheets, footprints and schematics for 10101788-002CLF are listed on our Part Details page. You can also find images and similar parts to 10101788-002CLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10101788-002CLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10101788-002CLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10101788-002CLF fall under?
The 10101788-002CLF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 10101788-002CLF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10101788-002CLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10101788-002CLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10101788-002CLF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 10101788-002CLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10101788-002CLF often in real-time on the comparison pages.
What if I can't find stock of 10101788-002CLF?
You can fill out our help required form which you can use to request a quote for 10101788-002CLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.