Status: | Unknown |
---|---|
Series: | 10 Series |
RoHS: | Unknown |
Prices starting from US$3.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.31
|
No stock
|
Buy Now | |
Sager
from US$8.99
|
475
in stock
|
Buy Now | |
Newark Electronics
from US$67.60
|
50
in stock
|
Buy Now | |
element14
from US$12.87
|
50
in stock
|
Buy Now | |
Farnell
from US$14.24
|
50
in stock
|
Buy Now | |
RS Americas
from US$19.13
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.54
|
30
in stock
|
Buy Now | |
Rapid Electronics
from US$25.07
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$24.80
|
12
in stock
|
Buy Now | |
Avnet America
from US$8.11
|
-
|
Buy Now |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 220V |
Contact Voltage DC Nom | - |
Contact Current Max | 1A |
Switch Terminals | Solder |
Product Range | 10 Series |
Pushbutton Switches SPST NO Red Button Positive feel | Sager |
Switch, Pushbutton, Spst-No, 1A, 220V | Newark Electronics |
SWITCH, PUSHBUTTON, SPST-NO, 1A, 220V | element14 |
Push Button Switch SPST-NO Panel Mount Momentary 220V ac | Grayhill 10-100 | RS Americas |
Pushbutton SW SPST NO Red Button Positive feel | Rapid Electronics |
10 Series SPST-NO Red Pushbutton Switch | RS |
Switch Push Button N.O. SPST Round Button 1A 220VAC Momentary Contact Solder Lug Panel Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Adhesive Type | Epoxy - 2 Part |
---|---|
Adhesive Colour | Transparent |
Cure | Temperature |
Dispensing Method | Tube |
Volume | 0.75fl.oz (US) |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 10-100?
Additional datasheets, footprints and schematics for 10-100 are listed on our Part Details page. You can also find images and similar parts to 10-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-100 fall under?
The 10-100 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10-100 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-100 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-100 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 10-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-100 often in real-time on the comparison pages.
What if I can't find stock of 10-100?
You can fill out our help required form which you can use to request a quote for 10-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.