Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Rabbit Semiconductor |
---|---|
Silicon Core Number | RCM6700 |
Kit Application Type | Motor Control |
Application Sub Type | - |
Kit Contents | RCM6700 Module Interface & Prototyping Board USB Cable Dynamic C CD Getting Started Instructions |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | iDigi Platform Provides Cost-effective Cloud Computing for Remote Device Management |
Silicon Family Name | RabbitCore |
10/100 Ethernet, Dev Kit | Newark Electronics |
10/100 ETHERNET, DEV KIT | element14 |
Where can I find additional details, specifications and documents for a 101-1327?
Additional datasheets, footprints and schematics for 101-1327 are listed on our Part Details page. You can also find images and similar parts to 101-1327 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 101-1327 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 101-1327 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 101-1327 fall under?
The 101-1327 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 101-1327 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 101-1327 you can contact the distributor directly for product support, shipping queries etc.
Is the 101-1327 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 101-1327 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 101-1327.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 101-1327 often in real-time on the comparison pages.
What if I can't find stock of 101-1327?
You can fill out our help required form which you can use to request a quote for 101-1327 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.