Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | Micro SD SIM Socket |
No. of Contacts | 16Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (17-Dec-2015) |
SIM Micro SD card Reader | Amphenol Commercial (Amphenol CS) 1010049220 | RS Americas |
Memory Card Connector, Sim/Microsd 16 Position, Full Reel | Newark Electronics |
SIM MICRO SD CARD READER | Avnet Abacus |
Where can I find additional details, specifications and documents for a 101-00492-20?
Additional datasheets, footprints and schematics for 101-00492-20 are listed on our Part Details page. You can also find images and similar parts to 101-00492-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 101-00492-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 101-00492-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 101-00492-20 fall under?
The 101-00492-20 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 101-00492-20 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 101-00492-20 you can contact the distributor directly for product support, shipping queries etc.
Is the 101-00492-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 101-00492-20 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet Abacus have stock available or on a lead time for 101-00492-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 101-00492-20 often in real-time on the comparison pages.
What if I can't find stock of 101-00492-20?
You can fill out our help required form which you can use to request a quote for 101-00492-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.