Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.48
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Connector Type | SD Card |
No. of Contacts | 9Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a 101-00313-36802?
Additional datasheets, footprints and schematics for 101-00313-36802 are listed on our Part Details page. You can also find images and similar parts to 101-00313-36802 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 101-00313-36802 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 101-00313-36802 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 101-00313-36802 fall under?
The 101-00313-36802 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 101-00313-36802 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 101-00313-36802 you can contact the distributor directly for product support, shipping queries etc.
Is the 101-00313-36802 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 101-00313-36802 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 101-00313-36802.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 101-00313-36802 often in real-time on the comparison pages.
What if I can't find stock of 101-00313-36802?
You can fill out our help required form which you can use to request a quote for 101-00313-36802 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.