Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.27
|
8,100
in stock
|
Buy Now | |
Rutronik
from US$1.71
|
13,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.75
|
2,700
in stock
|
Buy Now | |
Rapid Electronics
from US$1.83
|
2,700
in stock
|
Buy Now | |
Chip One Stop
from US$1.35
|
2,700
in stock
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
element14
from US$1.61
|
-
|
Buy Now | |
TTI Europe
from US$1.63
|
-
|
Buy Now | |
Farnell
from US$1.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Connector Type | SIM Socket |
No. of Contacts | 6Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
06P micro SIM card holder PUSH-PUSH | Rutronik |
8 Contact 5 V 500 mA 2.54 mm Pitch 500 MOhm Memory Card Connector | Future Electronics |
Micro Sim Card Connector, Push Push Tpye, W/ Swi Rohs Compliant: Yes |Amphenol Communications Solutions 1010030682 | Newark Electronics |
micro sim card connector push push tpye w/ swi | Rapid Electronics |
Memory Card Connector, SIM, Push-Push, 6 Contacts, Copper Alloy, Gold Plated Contacts | Avnet America |
CONNECTOR, SIM, 6POS | Farnell |
Where can I find additional details, specifications and documents for a 101-00306-82?
Additional datasheets, footprints and schematics for 101-00306-82 are listed on our Part Details page. You can also find images and similar parts to 101-00306-82 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 101-00306-82 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 101-00306-82 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 101-00306-82 fall under?
The 101-00306-82 is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 101-00306-82 when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 101-00306-82 you can contact the distributor directly for product support, shipping queries etc.
Is the 101-00306-82 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 101-00306-82 have stock available?
Authorised distributors including Rutronik, Future Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 101-00306-82.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 101-00306-82 often in real-time on the comparison pages.
What if I can't find stock of 101-00306-82?
You can fill out our help required form which you can use to request a quote for 101-00306-82 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.