Status: | Unknown |
---|---|
Series: | YXG Series |
RoHS: | Unknown |
Capacitance | 82µF |
---|---|
Voltage Rating | 100V |
Product Range | YXG Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 12.5mm |
Lead Spacing | 5mm |
Height | 16mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 6000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Aluminium Electrolytic Capacitor, Yxg Series, 82 - F, - 20%, 100 V, 12.5 Mm, Radial Leaded Rohs Compliant: Yes |Rubycon 100YXG82MEFC12.5X16 | Newark Electronics |
CAP, 82µF, 100V, 20% | element14 |
LOW IMPEDANCE ELECTR OLYTIC CAPACITORS | Mouser Electronics |
Where can I find additional details, specifications and documents for a 100YXG82MEFC12.5X16?
Additional datasheets, footprints and schematics for 100YXG82MEFC12.5X16 are listed on our Part Details page. You can also find images and similar parts to 100YXG82MEFC12.5X16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100YXG82MEFC12.5X16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100YXG82MEFC12.5X16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100YXG82MEFC12.5X16 fall under?
The 100YXG82MEFC12.5X16 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 100YXG82MEFC12.5X16 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100YXG82MEFC12.5X16 you can contact the distributor directly for product support, shipping queries etc.
Is the 100YXG82MEFC12.5X16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100YXG82MEFC12.5X16 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Mouser Electronics have stock available or on a lead time for 100YXG82MEFC12.5X16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100YXG82MEFC12.5X16 often in real-time on the comparison pages.
What if I can't find stock of 100YXG82MEFC12.5X16?
You can fill out our help required form which you can use to request a quote for 100YXG82MEFC12.5X16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.