Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Supply Voltage | 130V |
---|---|
Lamp Base Type | Medium Screw |
Bulb Size | A-19 |
MSCP | - |
Average Bulb Life | 2500h |
Product Range | - |
Lead Style | Medium Screw |
Length | 98.4mm |
Power Rating | 100W |
Lamp, Incandescent, Medium Screw, 130V, 100W | Newark Electronics |
Where can I find additional details, specifications and documents for a 100A/RS/TF-2PK?
Additional datasheets, footprints and schematics for 100A/RS/TF-2PK are listed on our Part Details page. You can also find images and similar parts to 100A/RS/TF-2PK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100A/RS/TF-2PK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100A/RS/TF-2PK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100A/RS/TF-2PK fall under?
The 100A/RS/TF-2PK is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 100A/RS/TF-2PK when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100A/RS/TF-2PK you can contact the distributor directly for product support, shipping queries etc.
Is the 100A/RS/TF-2PK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100A/RS/TF-2PK have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 100A/RS/TF-2PK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100A/RS/TF-2PK often in real-time on the comparison pages.
What if I can't find stock of 100A/RS/TF-2PK?
You can fill out our help required form which you can use to request a quote for 100A/RS/TF-2PK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.