Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Accessory Type | Protection Cap |
---|---|
For Use With | MIL-DTL-38999 SERIES III Plugs |
Connector Body Material | Aluminium Body |
Product Range | - |
SVHC | Cadmium (27-Jun-2018) |
Dust Cap, 38999 Plug, Size 19 | Newark Electronics |
Where can I find additional details, specifications and documents for a 100P237-19-1-B-TC5-TR?
Additional datasheets, footprints and schematics for 100P237-19-1-B-TC5-TR are listed on our Part Details page. You can also find images and similar parts to 100P237-19-1-B-TC5-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100P237-19-1-B-TC5-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100P237-19-1-B-TC5-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100P237-19-1-B-TC5-TR fall under?
The 100P237-19-1-B-TC5-TR is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 100P237-19-1-B-TC5-TR when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100P237-19-1-B-TC5-TR you can contact the distributor directly for product support, shipping queries etc.
Is the 100P237-19-1-B-TC5-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100P237-19-1-B-TC5-TR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 100P237-19-1-B-TC5-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100P237-19-1-B-TC5-TR often in real-time on the comparison pages.
What if I can't find stock of 100P237-19-1-B-TC5-TR?
You can fill out our help required form which you can use to request a quote for 100P237-19-1-B-TC5-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.