Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.60
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.76
|
123
in stock
|
Buy Now | |
Heilind Electronics
from US$8.42
|
111
in stock
|
Buy Now | |
Conrad
from US$4.65
|
98
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.42
|
37
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now |
Knife Type | Snap Off |
---|---|
Blade Material | - |
Blade Length | 135mm |
Blade Width | 9.5mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a 10-095?
Additional datasheets, footprints and schematics for 10-095 are listed on our Part Details page. You can also find images and similar parts to 10-095 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-095 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-095 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-095 fall under?
The 10-095 is listed under Tools & Maintenance > Hand Tools > Knives Multi Tools & Scissors.
Can I view similar or alternative parts?
You can view similar parts to 10-095 when available in the Knives Multi Tools & Scissors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-095 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-095 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-095 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Heilind Electronics, Conrad, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 10-095.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-095 often in real-time on the comparison pages.
What if I can't find stock of 10-095?
You can fill out our help required form which you can use to request a quote for 10-095 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.