Status: | Unknown |
---|---|
Series: | 10090929 Series |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.64
|
76
in stock
|
Buy Now | |
Heilind Electronics
from US$1.72
|
5,940
in stock
|
Buy Now | |
TTI Europe
from US$1.47
|
4,590
in stock
|
Buy Now | |
Future Electronics
from US$1.39
|
3,859
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.89
|
3,469
in stock
|
Buy Now | |
Rapid Electronics
from US$2.05
|
3,166
in stock
|
Buy Now | |
element14
from US$1.68
|
2,644
in stock
|
Buy Now | |
Farnell
from US$1.61
|
2,644
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.72
|
1,980
in stock
|
Buy Now | |
Chip One Stop
from US$1.34
|
1,385
in stock
|
Buy Now | |
Newark Electronics
from US$1.75
|
64
in stock
|
Buy Now | |
Avnet America
-
|
3,827
in stock
|
Buy Now | |
Compona
-
|
3,750
in stock
|
Buy Now | |
Rutronik
from US$1.58
|
-
|
Buy Now | |
RS Americas
from US$1.78
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Through Hole |
D Sub Shell Size | DE |
Product Range | 10090929 Series |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
10090929-S154VLF-HD D-SUB | Heilind Electronics |
D-SUB HIGH DENSITY 15WAY | TTI Europe |
3 Row 15 Position Board Lock High Density Female Socket D-Sub Connector | Future Electronics |
D-Sub | Transfer Multisort Elektronik |
D-Sub High Density Conn 15P FEMALE STRT SKT UNC | Rapid Electronics |
HD D-SUB CONN, RCPT, 15POS, THT | element14 |
D Sub HD straight female 15 way TMT | RS |
High Density D Sub, Receptacle, 15 Position | Newark Electronics |
D Sub Connector, HD15, High Density, Receptacle, FCI 10090929, 15 Contacts, DE, Solder | Avnet America |
15P D-SUB HD SOCKET/FEMALE STRAIGHT | Rutronik |
FCI 10090929 Series,15 Way Through Hole Mount PCB D-sub Conn Socket,2.29mm Pitch | Amphenol FCI (Amphenol CS) 10090929-S154VLF | RS Americas |
Where can I find additional details, specifications and documents for a 10090929-S154VLF?
Additional datasheets, footprints and schematics for 10090929-S154VLF are listed on our Part Details page. You can also find images and similar parts to 10090929-S154VLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10090929-S154VLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10090929-S154VLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10090929-S154VLF fall under?
The 10090929-S154VLF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 10090929-S154VLF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10090929-S154VLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10090929-S154VLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10090929-S154VLF have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Future Electronics, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for 10090929-S154VLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10090929-S154VLF often in real-time on the comparison pages.
What if I can't find stock of 10090929-S154VLF?
You can fill out our help required form which you can use to request a quote for 10090929-S154VLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.