Prices starting from US$5.55
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$9.20 |
No stock
|
Buy Now | |
Newark Electronics | US$28.58 |
2,729
|
Buy Now | |
RS Americas | US$11.67 |
558
|
Buy Now | |
Farnell | US$7.06 |
474
|
Buy Now | |
element14 | US$8.62 |
470
|
Buy Now | |
Sager | US$6.50 |
10
|
Buy Now | |
Rapid Electronics | US$20.72 |
4
|
Buy Now | |
Chip One Stop | US$17.10 |
4
|
Buy Now | |
Avnet America | US$5.55 |
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | Klein-Kurve Series |
RoHS: | Unknown |
Stripping Capacity AWG | 20AWG to 10AWG, 22AWG to 12AWG |
---|---|
For Use With | Solid and Stranded Wires, Screws |
Product Range | Klein-Kurve Series |
RoHS Compliant | NA |
Long Nose Wire Stripper/Crimper, 10Awg | Newark Electronics |
Status: | Unknown |
---|---|
Series: | 10 Series |
RoHS: | Compliant |
Product Range | 10 Series |
---|---|
Contact Configuration | SPST |
Switch Operation | Momentary |
Contact Current AC Max | 1A |
Contact Voltage VAC | 220V |
Switch Terminals | Solder |
Illumination Color | Non Illuminated |
RoHS Compliant | Yes |
Pushbutton, Panel Mount, 1 A at 115 VAC, SPST, 25 Milliohms, 1000 Megohms (Min.) | Grayhill 10-09 | RS Americas |
Pushbutton Switches PushBtn Switch SPST N.O. Black Btn | Sager |
Pushbutton SW PushBtn Switch SPST N.O. Black Btn | Rapid Electronics |
Black SPST Pushbutton Switch | RS |
Switch Push Button N.O. SPST Round Button 1A 220VAC Momentary Contact Solder Lug Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1009?
Additional datasheets, footprints and schematics for 1009 are listed on our Part Details page. You can also find images and similar parts to 1009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1009 fall under?
The 1009 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 1009 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1009 you can contact the distributor directly for product support, shipping queries etc.
Is the 1009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1009 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell, element14 and Sager have stock available or on a lead time for 1009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1009 often in real-time on the comparison pages.
What if I can't find stock of 1009?
You can fill out our help required form which you can use to request a quote for 1009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.