Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Ports | 8Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged PoE Gigabit Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 8 |
Input Voltage Type | VDC |
RoHS Compliant | Yes |
Ethernet Sw, Rj45X8, 10/100Mbps/1Gbps | Newark Electronics |
Ethernet Switch, Unmanaged, 8 Port, N-Tron Series | Red Lion Controls 1008TX-POE+ | RS Americas |
Industrial Ethernet Switch Unmanaged (8) RJ45 10/100/1000Base TX | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1008TX-POE+?
Additional datasheets, footprints and schematics for 1008TX-POE+ are listed on our Part Details page. You can also find images and similar parts to 1008TX-POE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1008TX-POE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1008TX-POE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1008TX-POE+ fall under?
The 1008TX-POE+ is listed under Office, Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to 1008TX-POE+ when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1008TX-POE+ you can contact the distributor directly for product support, shipping queries etc.
Is the 1008TX-POE+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1008TX-POE+ have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 1008TX-POE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1008TX-POE+ often in real-time on the comparison pages.
What if I can't find stock of 1008TX-POE+?
You can fill out our help required form which you can use to request a quote for 1008TX-POE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.