Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Ports | 8Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Gigabit Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 8 |
Input Voltage Type | VDC |
RoHS Compliant | Yes |
Ethernet Switch, 8 Port, Unmanaged, 10/100/1000Base-TX RJ-45 Ports | Red Lion Controls 1008TX | RS Americas |
Red Lion Industrial Ethernet Switch, RJ45 Ports 8, 1Gbps, Unmanaged | Distrelec |
8-Port Gigabit Unmanaged Industrial Ethe | RS |
Ethernet Sw, Rj45 X 8, Din Rail | Newark Electronics |
Industrial Ethernet Switch Unmanaged (5) RJ45 10/100/1000Base TX | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1008TX?
Additional datasheets, footprints and schematics for 1008TX are listed on our Part Details page. You can also find images and similar parts to 1008TX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1008TX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1008TX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1008TX fall under?
The 1008TX is listed under Office, Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to 1008TX when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1008TX you can contact the distributor directly for product support, shipping queries etc.
Is the 1008TX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1008TX have stock available?
Authorised distributors including RS Americas, Distrelec, RS, Newark Electronics and Carlton-Bates have stock available or on a lead time for 1008TX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1008TX often in real-time on the comparison pages.
What if I can't find stock of 1008TX?
You can fill out our help required form which you can use to request a quote for 1008TX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.