Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Rows | 4 |
Number of Positions | 12 |
Mating Pin Diameter | 1.5mm, .059in |
Length | 1.157in, 29.4mm |
Width | 1.681in, 42.7mm |
Height | 31.3mm, 1.232in |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 300 |
Packaging Method | Box |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Sealable | Yes |
Row-to-Row Spacing | .232in, 5.9mm |
Connector Style | Housing for male terminals |
Where can I find additional details, specifications and documents for a 100866-2?
Additional datasheets, footprints and schematics for 100866-2 are listed on our Part Details page. You can also find images and similar parts to 100866-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100866-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100866-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100866-2 fall under?
The 100866-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 100866-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100866-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 100866-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100866-2 have stock available?
There is no stock from authorised distributors for 100866-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100866-2 often in real-time on the comparison pages.
What if I can't find stock of 100866-2?
You can fill out our help required form which you can use to request a quote for 100866-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.