Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Length | 7.9mm |
---|---|
Compressed Length | 2.5mm |
Compression Load Max | 6.6N |
External Diameter | 2.39mm |
Wire Diameter | 0.3mm |
RoHS Compliant | Yes |
Spring, Compression, 6.6N, 7.9Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | 636 Series |
RoHS: | Unknown |
Supply Voltage Max | 115VAC |
---|---|
Time Min | 0s |
Time Max | 9999.9h |
Product Range | 636 Series |
Elapsed Time Max | 9999.9h |
Meter Shape | Round |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 10083?
Additional datasheets, footprints and schematics for 10083 are listed on our Part Details page. You can also find images and similar parts to 10083 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10083 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10083 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10083 fall under?
The 10083 is listed under Fasteners & Mechanical > Springs > Compression Springs.
Can I view similar or alternative parts?
You can view similar parts to 10083 when available in the Compression Springs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10083 you can contact the distributor directly for product support, shipping queries etc.
Is the 10083 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10083 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 10083.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10083 often in real-time on the comparison pages.
What if I can't find stock of 10083?
You can fill out our help required form which you can use to request a quote for 10083 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.