Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | Four 0.5mm IC Clips and 2 Dual-lead Adapters |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | IC Probing Kit |
For Use With | Keysight 10070C 10073D 10074D Passive Probes |
Keysight 0.5mm IC Probing Kit Suitable for Keysight 10070 Probes | Distrelec |
0.5 Mm, Ic Clip Kit | Newark Electronics |
ACCESSORY, MICROGRABBER KIT FOR 10070 | element14 |
Where can I find additional details, specifications and documents for a 10075A?
Additional datasheets, footprints and schematics for 10075A are listed on our Part Details page. You can also find images and similar parts to 10075A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10075A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10075A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10075A fall under?
The 10075A is listed under Test & Measurement > Test Connectors & IC Clips > Test Connector Kits.
Can I view similar or alternative parts?
You can view similar parts to 10075A when available in the Test Connector Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10075A you can contact the distributor directly for product support, shipping queries etc.
Is the 10075A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10075A have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 10075A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10075A often in real-time on the comparison pages.
What if I can't find stock of 10075A?
You can fill out our help required form which you can use to request a quote for 10075A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.