Status: | Unknown |
---|---|
Series: | FCI Minitek 10073599 |
RoHS: | Compliant |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
2,914
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
2,914
in stock
|
Buy Now | |
element14
from US$0.71
|
2,914
in stock
|
Buy Now | |
TTI Europe
from US$0.63
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.78
|
232
in stock
|
Buy Now | |
PEI-Genesis
from US$0.51
|
8
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$0.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FCI Minitek 10073599 |
---|---|
Gender | Receptacle |
No. of Positions | 20Positions |
Pitch Spacing | 2mm |
For Use With | FCI Minitek 10073599 Series Contacts |
No. of Contacts | 20Contacts |
RoHS Compliant | Yes |
Connector Housing, Rcpt, 20Pos, 2Mm Rohs Compliant: Yes |Amphenol Communications Solutions 10073599-020LF | Newark Electronics |
CONNECTOR HOUSING, RCPT, 20POS, 2MM | element14 |
2MM MINITEK HSG 2X10 ACT.LATCH | TTI Europe |
Plug | Transfer Multisort Elektronik |
MINITEK ACTIVE LATCH HSG | PEI-Genesis |
Connector Housing, FCI Minitek 10073599, Receptacle, 20 Ways, 2 mm | Avnet America |
MINITEK ACTIVE LATCH HSG | Amphenol FCI (Amphenol CS) 10073599020LF | RS Americas |
Where can I find additional details, specifications and documents for a 10073599-020LF?
Additional datasheets, footprints and schematics for 10073599-020LF are listed on our Part Details page. You can also find images and similar parts to 10073599-020LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10073599-020LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10073599-020LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10073599-020LF fall under?
The 10073599-020LF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10073599-020LF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10073599-020LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10073599-020LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10073599-020LF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for 10073599-020LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10073599-020LF often in real-time on the comparison pages.
What if I can't find stock of 10073599-020LF?
You can fill out our help required form which you can use to request a quote for 10073599-020LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.