Status: | Unknown |
---|---|
Series: | FCI Minitek Series |
RoHS: | Compliant |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
4,979
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
10,310
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
4,979
in stock
|
Buy Now | |
element14
from US$0.75
|
4,979
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
353
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
353
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
TTI Europe
from US$0.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FCI Minitek Series |
---|---|
Gender | Receptacle |
No. of Positions | 16Positions |
Pitch Spacing | 2mm |
Connector Type | Board to Board |
No. of Contacts | 16Contacts |
RoHS Compliant | Yes |
Plug | Transfer Multisort Elektronik |
16 Positions, 2.00mm Active Latch Housing, Double Row | Future Electronics |
Board-Board Connector Receptacle, 16 Position, 2Row | Newark Electronics |
Active Latch Housing Double Rw 16 Pos | Rapid Electronics |
Connector Housing, FCI Minitek Series, Receptacle, 16 Ways, 2 mm | Avnet America |
FCI 10073599 Series 2mm Pitch 16 Way 2 Row Female Straight PCB Housing | Amphenol FCI (Amphenol CS) 10073599-016LF | RS Americas |
MINITEK ACTIVE LATCH HSG | TTI Europe |
Where can I find additional details, specifications and documents for a 10073599-016LF?
Additional datasheets, footprints and schematics for 10073599-016LF are listed on our Part Details page. You can also find images and similar parts to 10073599-016LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10073599-016LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10073599-016LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10073599-016LF fall under?
The 10073599-016LF is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 10073599-016LF when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10073599-016LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10073599-016LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10073599-016LF have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 10073599-016LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10073599-016LF often in real-time on the comparison pages.
What if I can't find stock of 10073599-016LF?
You can fill out our help required form which you can use to request a quote for 10073599-016LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.