Status: | Unknown |
---|---|
Series: | FCI Minitek 10073599 |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
474
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
4,978
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
4,591
in stock
|
Buy Now | |
TTI Europe
from US$0.48
|
2,000
in stock
|
Buy Now | |
element14
from US$0.51
|
474
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
99
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
RS Americas
from US$0.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FCI Minitek 10073599 |
---|---|
Gender | Receptacle |
No. of Positions | 14Positions |
Pitch Spacing | 2mm |
For Use With | FCI Minitek 10073599 Series Contacts |
No. of Contacts | 14Contacts |
RoHS Compliant | Yes |
Double Row, 14 Positions, 2.00mm Active Latch Housing | Future Electronics |
Plug | Transfer Multisort Elektronik |
2MM MINITEK HSG 2X7 ACT.LATCH | TTI Europe |
CONNECTOR HOUSING, RCPT, 14POS, 2MM | element14 |
Wire-Board Connector, Receptacle, 14 Position, 2Mm | Newark Electronics |
Connector Housing, FCI Minitek 10073599, Receptacle, 14 Ways, 2 mm | Avnet America |
MINITEK ACTIVE LATCH HSG | Amphenol FCI (Amphenol CS) 10073599014LF | RS Americas |
Where can I find additional details, specifications and documents for a 10073599-014LF?
Additional datasheets, footprints and schematics for 10073599-014LF are listed on our Part Details page. You can also find images and similar parts to 10073599-014LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10073599-014LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10073599-014LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10073599-014LF fall under?
The 10073599-014LF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10073599-014LF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10073599-014LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10073599-014LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10073599-014LF have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Chip One Stop, TTI Europe and element14 have stock available or on a lead time for 10073599-014LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10073599-014LF often in real-time on the comparison pages.
What if I can't find stock of 10073599-014LF?
You can fill out our help required form which you can use to request a quote for 10073599-014LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.