Status: | Unknown |
---|---|
Series: | Minitek Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
990
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
358
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
281
in stock
|
Buy Now | |
element14
from US$0.37
|
281
in stock
|
Buy Now | |
Farnell
from US$0.39
|
281
in stock
|
Buy Now | |
RS Americas
from US$0.52
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.35
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | Minitek Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Mounting Orientation | Cable |
Contact Termination | Crimp |
Current Rating | 2A |
Flammability Rating | UL94V-O |
Insulation Resistance | 1000Mohm |
Material | Thermoplastic |
No. of Mating Cycles | 50 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Termination Method | Crimp |
Withstand Voltage | 650V |
Black 10 Position (5x2) 2 mm Latch Lock Rectangular Receptacle Housing | Future Electronics |
Plug | Transfer Multisort Elektronik |
Wire-To-Board Connector, Minitek Series, Crimp, Receptacle, 10, 2 Mm Rohs Compliant: Yes |Amphenol Communications Solutions 10073599-010LF | Newark Electronics |
CRIMP HOUSING, 10WAY, MINITEK | element14 |
Crimp Housing Latched Minitek 10 Way | RS |
FCI 10073599 Series 2mm Pitch 10 Way 2 Row Female Straight PCB Housing | Amphenol FCI (Amphenol CS) 10073599-010LF | RS Americas |
Connector Housing, FCI Minitek 10073599, Receptacle, 10 Ways, 2 mm | Avnet America |
MINITEK ACTIVE LATCH HSG | TTI Europe |
Where can I find additional details, specifications and documents for a 10073599-010LF?
Additional datasheets, footprints and schematics for 10073599-010LF are listed on our Part Details page. You can also find images and similar parts to 10073599-010LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10073599-010LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10073599-010LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10073599-010LF fall under?
The 10073599-010LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10073599-010LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10073599-010LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10073599-010LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10073599-010LF have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 10073599-010LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10073599-010LF often in real-time on the comparison pages.
What if I can't find stock of 10073599-010LF?
You can fill out our help required form which you can use to request a quote for 10073599-010LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.