Status: | Unknown |
---|---|
Series: | FCI Minitek 10073599 |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
5,740
in stock
|
Buy Now | |
element14
from US$0.56
|
5,740
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
4,850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
3,519
in stock
|
Buy Now | |
PEI-Genesis
from US$0.28
|
252
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
TTI Europe
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FCI Minitek 10073599 |
---|---|
Gender | Receptacle |
No. of Positions | 8Positions |
Pitch Spacing | 2mm |
For Use With | FCI Minitek 10073599 Series Contacts |
Contact Termination | Crimp |
RoHS Compliant | Yes |
CONNECTOR HOUSING, RCPT, 8POS, 2MM | element14 |
Plug | Transfer Multisort Elektronik |
MINITEK ACTIVE LATCH HSG | PEI-Genesis |
Wire-Board Connector, Receptacle, 8 Position, 2Mm | Newark Electronics |
Connector Housing, FCI Minitek 10073599, Receptacle, 8 Ways, 2 mm | Avnet America |
MINITEK ACTIVE LATCH HSG | Amphenol FCI (Amphenol CS) 10073599008LF | RS Americas |
MINITEK HSG 2X4 ACT.LATCH | TTI Europe |
Where can I find additional details, specifications and documents for a 10073599-008LF?
Additional datasheets, footprints and schematics for 10073599-008LF are listed on our Part Details page. You can also find images and similar parts to 10073599-008LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10073599-008LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10073599-008LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10073599-008LF fall under?
The 10073599-008LF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10073599-008LF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10073599-008LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10073599-008LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10073599-008LF have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Transfer Multisort Elektronik and PEI-Genesis have stock available or on a lead time for 10073599-008LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10073599-008LF often in real-time on the comparison pages.
What if I can't find stock of 10073599-008LF?
You can fill out our help required form which you can use to request a quote for 10073599-008LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.