Status: | Unknown |
---|---|
Series: | MiniSense 100NM Series |
RoHS: | Unknown |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.62
|
595
in stock
|
Buy Now | |
Rapid Electronics
from US$4.35
|
812
in stock
|
Buy Now | |
Chip One Stop
from US$3.95
|
812
in stock
|
Buy Now | |
element14
from US$2.97
|
595
in stock
|
Buy Now | |
Newark Electronics
from US$1.78
|
20
in stock
|
Buy Now | |
RS Americas
from US$6.28
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Supply Voltage | - |
---|---|
Impedance | 60Mohm |
Sensor Mounting | Through Hole |
Power Rating | - |
Sensitivity | 16pC/G |
External Diameter | - |
Internal Diameter | - |
Input Current | - |
Product Range | MiniSense 100NM Series |
SVHC | No SVHC (12-Jan-2017) |
Vibration Sensors LDTC-HORIZONTAL NO MASS | Rapid Electronics |
VIBRATION SENSOR, 60M, 16PC/G, TH | Farnell |
PIEZOELEC SHOCK SENSOR, 16PC/G, THT | element14 |
Piezoelec Shock Sensor, 16Pc/G, Tht | Newark Electronics |
Sensor | RS Americas |
Vibration Sensor Analog 2-Pin | Avnet America |
OPTICAL SENSOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1007158-1?
Additional datasheets, footprints and schematics for 1007158-1 are listed on our Part Details page. You can also find images and similar parts to 1007158-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1007158-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1007158-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1007158-1 fall under?
The 1007158-1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1007158-1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1007158-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1007158-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1007158-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, element14 and Newark Electronics have stock available or on a lead time for 1007158-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1007158-1 often in real-time on the comparison pages.
What if I can't find stock of 1007158-1?
You can fill out our help required form which you can use to request a quote for 1007158-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.