Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.57
|
903
in stock
|
Buy Now | |
TTI Europe
from US$1.00
|
38,700
in stock
|
Buy Now | |
Rutronik
from US$1.06
|
20,400
in stock
|
Buy Now | |
Heilind Electronics
from US$1.32
|
9,450
in stock
|
Buy Now | |
element14
from US$1.22
|
8,682
in stock
|
Buy Now | |
Farnell
from US$1.54
|
7,568
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.32
|
3,150
in stock
|
Buy Now | |
Future Electronics
from US$1.05
|
2,400
in stock
|
Buy Now | |
RS Americas
from US$1.27
|
2,165
in stock
|
Buy Now | |
Newark Electronics
from US$1.70
|
1,660
in stock
|
Buy Now | |
Rapid Electronics
from US$1.33
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$1.43
|
900
in stock
|
Buy Now | |
Avnet America
from US$1.00
|
884
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.59
|
73
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,100
in stock
|
Buy Now | |
Avnet Asia
from US$1.05
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Connector Type | Memory Socket |
No. of Contacts | 11Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
SD CARD HDR PUSH-PUSH TYPE | TTI Europe |
12P SD Card Connector push-push | Rutronik |
CONN SD CARD PUSH-PUSH SMD 300/REEL | Heilind Electronics |
MEMORY CARD CONNECTOR, 11WAY | element14 |
CONNECTOR, SD CARD, SMT, R/A, 11WAY | Farnell |
11 Position Board Guide Surface Mount Secure Digital SD Card Reader | Future Electronics |
Conn Data SD (SanDisk Memory) Card Reader Push - Push Type | Amphenol FCI (Amphenol CS) 10067847-001RLF | RS Americas |
Memory Card Connector, 11Way | Newark Electronics |
Memory Card Connectors SD CARD CONNECTOR | Rapid Electronics |
SD memory card connector push-push | RS |
Conn SD Card Receptacle 11 POS Solder ST SMD | Avnet America |
Connector: for cards | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 10067847-001RLF?
Additional datasheets, footprints and schematics for 10067847-001RLF are listed on our Part Details page. You can also find images and similar parts to 10067847-001RLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10067847-001RLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10067847-001RLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10067847-001RLF fall under?
The 10067847-001RLF is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 10067847-001RLF when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10067847-001RLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10067847-001RLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10067847-001RLF have stock available?
Authorised distributors including TTI Europe, Rutronik, Heilind Electronics, element14 and Farnell have stock available or on a lead time for 10067847-001RLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10067847-001RLF often in real-time on the comparison pages.
What if I can't find stock of 10067847-001RLF?
You can fill out our help required form which you can use to request a quote for 10067847-001RLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.