Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.10
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$2.10
|
-
|
Buy Now |
Connector Type | Test Poi, Test Point |
---|---|
Connector Tip Style | Radius |
Current Rating | 3A |
Overall Length | 4.4mm |
Spring Force Initial | - |
Spring Force Working Travel | 5.1oz |
Centerline Spacing | 4.45mm |
Product Range | - |
Where can I find additional details, specifications and documents for a 100671-000?
Additional datasheets, footprints and schematics for 100671-000 are listed on our Part Details page. You can also find images and similar parts to 100671-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100671-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100671-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100671-000 fall under?
The 100671-000 is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to 100671-000 when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100671-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 100671-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100671-000 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 100671-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100671-000 often in real-time on the comparison pages.
What if I can't find stock of 100671-000?
You can fill out our help required form which you can use to request a quote for 100671-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.