Status: | Unknown |
---|---|
Series: | ESKV Series |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M63 x 1.5 |
Cable Diameter Min | 34mm |
Cable Diameter Max | 48mm |
Cable Gland Material | Nylon (Polyamide) |
Gland Colour | Black |
IP / NEMA Rating | IP68 IP69K |
Product Range | ESKV Series |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max - Imperial | 1.89" |
Cable Diameter Max - Metric | 48mm |
Cable Diameter Min - Imperial | 1.339" |
Cable Diameter Min - Metric | 34mm |
For Use With | Wiska EMUG 63 M63 Black Locknut (not included) |
Where can I find additional details, specifications and documents for a 10066127?
Additional datasheets, footprints and schematics for 10066127 are listed on our Part Details page. You can also find images and similar parts to 10066127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10066127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10066127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10066127 fall under?
The 10066127 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 10066127 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10066127 you can contact the distributor directly for product support, shipping queries etc.
Is the 10066127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10066127 have stock available?
Authorised distributors including Conrad, element14 and Farnell have stock available or on a lead time for 10066127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10066127 often in real-time on the comparison pages.
What if I can't find stock of 10066127?
You can fill out our help required form which you can use to request a quote for 10066127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.