Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.19
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
128,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
128,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
3,997
in stock
|
Buy Now | |
RS
from US$71.34
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .567in, 14.4mm |
Accepts Wire Insulation Diameter Range | 2.5 – 3.81mm, .098 – .15in |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Wire Insulation Support | With |
Comment | Can replace FASTON receptacle base p/n 180397. |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Insertion Force | Low |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals 250 FL.LIF FAST.REC | Rapid Electronics |
250 Fl.lif Fast.rec |Amp Te Connectivity 100645-2 | Newark Electronics |
Quick Disconnect Terminal 13.5-17AWG F 11.4mm 7.6mm Tin | Avnet America |
250 FASTON,LIF REC.,14-17AWG,BR | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Test Connector Type A | Hook Clips x 2 |
---|---|
Test Connector Type B | XLR Plug |
Lead Length - Imperial | 5ft |
Lead Length - Metric | 1.5m |
Insulator Colour | Black |
RoHS Compliant | Yes |
TL1.5-C Test Lead 1.5m Connect (x1) with | RS |
Where can I find additional details, specifications and documents for a 100645-2?
Additional datasheets, footprints and schematics for 100645-2 are listed on our Part Details page. You can also find images and similar parts to 100645-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100645-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100645-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100645-2 fall under?
The 100645-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 100645-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100645-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 100645-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100645-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for 100645-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100645-2 often in real-time on the comparison pages.
What if I can't find stock of 100645-2?
You can fill out our help required form which you can use to request a quote for 100645-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.