Status: | Unknown |
---|---|
Series: | 1000 Series |
RoHS: | Unknown |
Prices starting from US$0.73
Bag Type | Static Shielding Bag (Metal-In) |
---|---|
Length - Imperial | 30" |
Length - Metric | 762mm |
Width - Imperial | 6" |
Width - Metric | 152.4mm |
Bag Thickness | 71.12µm |
Bag Colour | Transparent |
Seal Type | Heat Seal |
Product Range | 1000 Series |
SVHC | No SVHC (15-Jan-2018) |
SHIELD BAG,METAL-IN 152x762MM, 100EA | RS |
Shielding Metal-In Bag, 152.4Mm X 762Mm | Newark Electronics |
SHIELDING METAL-IN BAG, 152.4MM X 762MM | element14 |
Bag, Static shield, Open Top, Metal-In,3 mils, 6 W x 30 L In. | SCS 100630 | RS Americas |
Where can I find additional details, specifications and documents for a 100630?
Additional datasheets, footprints and schematics for 100630 are listed on our Part Details page. You can also find images and similar parts to 100630 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100630 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100630 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100630 fall under?
The 100630 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 100630 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100630 you can contact the distributor directly for product support, shipping queries etc.
Is the 100630 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100630 have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 100630.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100630 often in real-time on the comparison pages.
What if I can't find stock of 100630?
You can fill out our help required form which you can use to request a quote for 100630 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.