Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 164 Contacts |
Connector Mounting | Surface Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
Card Edge Conn, Dual Side, 164Pos, Smd | Newark Electronics |
CARD EDGE CONN, DUAL SIDE, 164POS, SMD | element14 |
Card Edge Connector, Dual Side, 1.57 mm, 164 Contacts, Surface Mount, Straight, Solder | Avnet America |
Conn | RS Americas |
Where can I find additional details, specifications and documents for a 10061913-103TLF?
Additional datasheets, footprints and schematics for 10061913-103TLF are listed on our Part Details page. You can also find images and similar parts to 10061913-103TLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10061913-103TLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10061913-103TLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10061913-103TLF fall under?
The 10061913-103TLF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10061913-103TLF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10061913-103TLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10061913-103TLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10061913-103TLF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 10061913-103TLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10061913-103TLF often in real-time on the comparison pages.
What if I can't find stock of 10061913-103TLF?
You can fill out our help required form which you can use to request a quote for 10061913-103TLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.