Status: | Unknown |
---|---|
Series: | YLL-D Series |
RoHS: | Unknown |
Prices starting from US$0.14
Pitch Spacing | 0.3mm |
---|---|
No. of Contacts | 25Contacts |
Gender | - |
Product Range | YLL-D Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
FFC/FPC Thickness | 0.2mm |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Surface Mount Right Angle |
10061122-251120HLF-YLL-D | Rapid Electronics |
Connector, Ffc/Fpc, 25Pos, 1Row, 0.3Mm | Newark Electronics |
FPC/FFC,0.3MM,R/A, ZIF,BOTTOM, 25WAY | element14 |
10061122-251120HLF-YLL-D | Amphenol FCI (Amphenol CS) 10061122251120HLF | RS Americas |
Where can I find additional details, specifications and documents for a 10061122-251120HLF?
Additional datasheets, footprints and schematics for 10061122-251120HLF are listed on our Part Details page. You can also find images and similar parts to 10061122-251120HLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10061122-251120HLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10061122-251120HLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10061122-251120HLF fall under?
The 10061122-251120HLF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 10061122-251120HLF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10061122-251120HLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10061122-251120HLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10061122-251120HLF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 10061122-251120HLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10061122-251120HLF often in real-time on the comparison pages.
What if I can't find stock of 10061122-251120HLF?
You can fill out our help required form which you can use to request a quote for 10061122-251120HLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.