Status: | Unknown |
---|---|
Series: | MiniSense 100 Series |
RoHS: | Unknown |
Prices starting from US$3.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.09
|
356
in stock
|
Buy Now | |
RS Americas
from US$6.06
|
974
in stock
|
Buy Now | |
Newark Electronics
from US$4.77
|
372
in stock
|
Buy Now | |
element14
from US$4.44
|
372
in stock
|
Buy Now | |
Farnell
from US$4.37
|
372
in stock
|
Buy Now | |
Rapid Electronics
from US$5.60
|
241
in stock
|
Buy Now | |
Chip One Stop
from US$3.95
|
231
in stock
|
Buy Now | |
Distrelec
from US$4.54
|
231
in stock
|
Buy Now | |
Future Electronics
from US$3.64
|
-
|
Buy Now | |
Avnet America
from US$3.36
|
-
|
Buy Now | |
TTI Europe
from US$3.07
|
-
|
Buy Now | |
Richardson RFPD
from US$3.39
|
-
|
Buy Now | |
Sager
from US$3.61
|
-
|
Buy Now |
Supply Voltage | - |
---|---|
Impedance | 60Mohm |
Sensor Mounting | Through Hole |
Power Rating | - |
Sensitivity | 260pC/G |
External Diameter | - |
Internal Diameter | - |
Input Current | - |
Product Range | MiniSense 100 Series |
SVHC | No SVHC (12-Jan-2017) |
Ultrasonic Proximity Sensors, Cantilever Beam Vertical Pins, Piezo Series | TE Connectivity 1005940-1 | RS Americas |
Piezoelec Shock Sensor, 260Pc/G, Tht | Newark Electronics |
PIEZOELEC SHOCK SENSOR, 260PC/G, THT | element14 |
Vibration Sensor LDTC-VERTICAL | RS |
Vibration Sensors Hi Out Piezo M Sens LDTC Vert | Rapid Electronics |
TE Connectivity - AMP Piezo Film SensorsLDTC - Vertical | Distrelec |
LDTC Series 1.1V/g Sensitivity Vibration Acceleration MiniSense Vertical Sensor | Future Electronics |
MiniSense 100 Vibration Sensor 2-Pin | Avnet America |
LDTC-VERTICAL | TTI Europe |
OPTICAL SENSOR | Richardson RFPD |
Vibration Sensors Hi Out Piezo M Sens LDTC Vert Mounted | Sager |
Where can I find additional details, specifications and documents for a 1005940-1?
Additional datasheets, footprints and schematics for 1005940-1 are listed on our Part Details page. You can also find images and similar parts to 1005940-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1005940-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1005940-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1005940-1 fall under?
The 1005940-1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1005940-1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1005940-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1005940-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1005940-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1005940-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1005940-1 often in real-time on the comparison pages.
What if I can't find stock of 1005940-1?
You can fill out our help required form which you can use to request a quote for 1005940-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.