Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.04
Number of Positions | 30 |
---|---|
Number of Columns | 10 |
Number of Rows | 3 |
Contact Type | Pin |
Connector Length | 34.1mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 11mm |
Connector Height | 11mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Contact Retention Type Within Housing | Crimp Snap-In |
Mating Alignment | With |
Mating Retention | Without |
Packaging Method | Box |
実装方法 | Box |
Product Type | Connector |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Board |
Standard Card Edge Connectors 30P.iec-C M.cosi Hs |Amp Te Connectivity 100594-1 | Newark Electronics |
TE Connectivity 30P.IEC-C M.COSI HS Board Euro Connector 30 Contact(s) 3 Row(s) Male Crimp Terminal Gray Insulator Plug | Distrelec |
Standard Card Edge Connectors 30P.IEC-C M.COSI HS | Sager |
Status: | Unknown |
---|---|
Series: | ARINC 600 Series |
RoHS: | Unknown |
Product Range | ARINC 600 Series |
---|---|
No. of Contacts | 30Contacts |
Pitch Spacing | 2.54mm |
Gender | Plug |
Contact Termination Type | Crimp |
No. of Rows | 3Rows |
Row Pitch | 2.54mm |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 100594-1?
Additional datasheets, footprints and schematics for 100594-1 are listed on our Part Details page. You can also find images and similar parts to 100594-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100594-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100594-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100594-1 fall under?
The 100594-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 100594-1 when available in the Backplane Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100594-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 100594-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100594-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Boersig and Distrelec have stock available or on a lead time for 100594-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100594-1 often in real-time on the comparison pages.
What if I can't find stock of 100594-1?
You can fill out our help required form which you can use to request a quote for 100594-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.