Status: | Unknown |
---|---|
Series: | MiniSense 100 Series |
RoHS: | Unknown |
Prices starting from US$3.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.46
|
54
in stock
|
Buy Now | |
RS Americas
from US$6.06
|
996
in stock
|
Buy Now | |
element14
from US$4.50
|
946
in stock
|
Buy Now | |
Farnell
from US$4.29
|
946
in stock
|
Buy Now | |
Heilind Electronics
from US$3.96
|
750
in stock
|
Buy Now | |
Newark Electronics
from US$3.10
|
386
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.96
|
250
in stock
|
Buy Now | |
Future Electronics
from US$3.70
|
-
|
Buy Now | |
Avnet America
from US$3.36
|
-
|
Buy Now | |
TTI Europe
from US$3.00
|
-
|
Buy Now | |
Richardson RFPD
from US$3.39
|
-
|
Buy Now | |
Sager
from US$3.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Supply Voltage | - |
---|---|
Impedance | 60Mohm |
Sensor Mounting | Through Hole |
Power Rating | - |
Sensitivity | 260pC/G |
External Diameter | - |
Internal Diameter | - |
Input Current | - |
Product Range | MiniSense 100 Series |
SVHC | No SVHC (15-Jan-2018) |
Ultrasonic Proximity Sensors, Cantilever Beam Horizontal Pins, Piezo Series | TE Connectivity 1005939-1 | RS Americas |
PIEZOELEC SHOCK SENSOR, 260PC/G, THT | element14 |
LDTC - HORIZONTAL | Heilind Electronics |
Piezoelec Shock Sensor, 260Pc/G, Tht | Newark Electronics |
Vibration Sensor LDTC-HORIZONTAL | RS |
LDTC Series 1.1V/g Sensitivity Vibration Acceleration MiniSense Horizontal Sensor | Future Electronics |
Vibration Sensor, MiniSense 100H Accel 2-Pin | Avnet America |
LDTC-HORIZONTAL | TTI Europe |
OPTICAL SENSOR | Richardson RFPD |
Vibration Sensors Hi Out Piezo M Sens LDTC Horiz Mounted | Sager |
Where can I find additional details, specifications and documents for a 1005939-1?
Additional datasheets, footprints and schematics for 1005939-1 are listed on our Part Details page. You can also find images and similar parts to 1005939-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1005939-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1005939-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1005939-1 fall under?
The 1005939-1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1005939-1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1005939-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1005939-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1005939-1 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Heilind Electronics and Newark Electronics have stock available or on a lead time for 1005939-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1005939-1 often in real-time on the comparison pages.
What if I can't find stock of 1005939-1?
You can fill out our help required form which you can use to request a quote for 1005939-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.